The Header, 2.54mm, Through Hole Vertical, 68 Position (part number 12P3311) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with 68 contacts and is RoHS compliant. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The product supports an operating temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. Voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This header is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 68 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12P3311 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |