The Header, 2.54mm, Through Hole Vertical, 68 Position (part number 02R9056) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board connections. It includes two rows with a total of 68 contacts, suitable for various applications. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector type. It operates within a temperature range of -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The header is RoHS compliant and offers lead-free solderability options. Engineers should consider this product for its robust specifications and compatibility with various mating connectors, making it a versatile choice for their projects.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 68 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R9056 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 68 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |