Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-133-17-G-S

Description
CONN HEADER VERT 33POS 2.54MM
Datasheet
Description
CONN HEADER VERT 33POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-133-17-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-133-17-G-S
CONN HEADER VERT 33POS 2.54MM

CONN HEADER VERT 33POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 33 Position; Connector Systems Samtec - 85T8140 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 33 Position; Connector Systems Samtec
85T8140
Header, 2.54Mm, Though Hole Vertical, 33 Position; Connector Systems Samtec 85T8140
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 33 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:33Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 33 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:33Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-133-17-G-S 85T8140
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 33 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Connector/Terminal/Pin - 119079819 - Radwell International
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details