Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971461-TSW-133-08-G-
Number of Positions: 66
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Solder
Contact Mating Length: 5.842 mm
Contact Material: Bronze
Number of Contacts: 66
Gender: Male
Length: 83.8 mm
Housing Material: Plastic
Contact Plating: Gold
Housing Color: Black
Height: 5.56 mm
Width: 2.54 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC
Lead Pitch: 2.54 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971461-TSW-133-08-G-D-RA |
| Product Name | OEM Parts - OEM Parts (T - Z) - TSW-133-08-G-D-RA |