The Samtec Header, 2.54mm, Through Hole Vertical, 66 Position (part number 12P3261) features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of 66 contacts, with through-hole termination for secure mounting. The header is compatible with various mating connectors including SSW, SSQ, SSM, and others. It is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering in specific configurations.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 66 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12P3261 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 66 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |