The Header, 2.54mm, Through Hole Vertical, 64 Position (part number 02R8825) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 64 contacts arranged in 2 rows, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze terminals. It is available with gold or tin plating over nickel, ensuring compatibility with different soldering processes. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is RoHS compliant and offers lead-free solderability options. The header is compatible with multiple connector types, enhancing its versatility in design applications.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 64 POSITION; Connector Systems:Board-to-Boa
CONN HDR .100" 64POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 02R8825 | TSW-132-24-L-D |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 64 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |