The Header, 2.54mm, Through Hole Vertical, 64 Position (part number 02R8543) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 64 contacts, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating options. The product is RoHS compliant and supports a wide operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin also varies based on the mating connector, with maximum ratings up to 6.3 A. This product is suitable for applications requiring reliable and robust connections in electronic assemblies.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 64 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R8543 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 64 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |