The Header, 2.54mm, Through Hole Vertical, 32 Position (part number 02R8526) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 32 contacts and utilizes a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and lead-free solderable for the HTSW variant. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A for SSW. This header is suitable for applications requiring reliable electrical connections in compact spaces.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R8526 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |