Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec TSW-132-14-T-T

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec 02R8508 is a 2.54 mm pitch through-hole vertical header with 96 positions, designed for board-to-board applications. It features a black glass-filled polyester insulator and phosphor bronze terminals, with options for gold or tin plating over nickel. The header operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It has a voltage rating of up to 550 VAC when mated with specific connectors and a current rating of up to 6.3 A per pin, depending on the mating connector type. The product is RoHS compliant and lead-free solderable for the high-temperature version. This header is suitable for various applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Samtec 02R8508 is a 2.54 mm pitch through-hole vertical header with 96 positions, designed for board-to-board applications. It features a black glass-filled polyester insulator and phosphor bronze terminals, with options for gold or tin plating over nickel. The header operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It has a voltage rating of up to 550 VAC when mated with specific connectors and a current rating of up to 6.3 A per pin, depending on the mating connector type. The product is RoHS compliant and lead-free solderable for the high-temperature version. This header is suitable for various applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec - 02R8508 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec
02R8508
Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec 02R8508
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-132-14-T-T
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-132-14-T-T
CONN HDR .100" 96POS

CONN HDR .100" 96POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 02R8508 TSW-132-14-T-T
Product Name Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
RJ45 IP6X - NDHR4A6AC0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Headers, Male Pins - A26658-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers