The Samtec 02R8478 is a 64-position through-hole right-angle header with a 2.54 mm pitch, designed for board-to-board applications. It features a black glass-filled polyester insulator and is compatible with various mating connectors, including SSW, SSQ, SSM, and others. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This header supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector used. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is RoHS compliant and lead-free solderable for specific versions.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 64 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R8478 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 64 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |