The Samtec Header, part number 02R8256, is a 2.54 mm pitch, through-hole vertical connector with 96 positions arranged in three rows. It is designed for board-to-board applications and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header features a terminal material of phosphor bronze with plating options of gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, with a maximum of 550 VAC for SSW. This product is RoHS compliant and offers lead-free solderability for specific versions. Current ratings per pin vary based on the mating connector, with values ranging from 4.3 A to 6.3 A.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R8256 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |