Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-132-07-T-D-LL

Description
CONN HDR .100" 64POS
Datasheet
Description
CONN HDR .100" 64POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-132-07-T-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-132-07-T-D-LL
CONN HDR .100" 64POS

CONN HDR .100" 64POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 64 Position; Connector Systems Samtec - 02R8244 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 64 Position; Connector Systems Samtec
02R8244
Header, 2.54Mm, Though Hole Vertical, 64 Position; Connector Systems Samtec 02R8244
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 64 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 64 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-132-07-T-D-LL 02R8244
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 64 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-30.356-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - A221T06V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
Powerpole ® 15-45 45A Premate Ground PCB Contacts, Bottom Row, Low Detent, Also used with Power Mod HP B - 3-5952P1 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers