Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Row Spacing - Mating: 0.047" (1.20mm)
Style: C
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 64 POSITION; Connector Systems:Board-to-Boa
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 12P3199 | |
| Product Name | Connectors,Interconnects | Header, 2.54Mm, Though Hole Vertical, 64 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |