Samtec Inc.
Terminals
TSW-132-07-F-D
Description
.100 Terminal Strip
Request a Quote
Email Supplier
Description
.100 Terminal Strip
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
TSW-132-07-F-D |
|
Product Name
|
Terminals |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Termination Options
Screw Clamp; Clamp
Approvals
EAC-1, ukca, cRUus
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Mounting Options
PCB
# of Contacts
10
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2 suppliers
Keystone Electronics Corp.
Mounting Options
PCB
Termination Options
Snap-Fit
View Details
North American
22 to 12 AWG
Voltage Rating
500 volts
Current Rating
32 amps
View Details