The Header, 2.54mm, Through Hole Vertical, 32 Position (part number 12P3196) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features 32 contacts and is constructed with a black glass-filled polyester insulator material. The terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It has a voltage rating of up to 550 VAC when mated with specific connectors and a current rating of up to 6.3 A per pin, depending on the mating connector type. The product is RoHS compliant and lead-free solderable for certain configurations. Engineers should consider this header for applications requiring reliable electrical connections in compact spaces, particularly where high-temperature performance is necessary.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12P3196 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |