Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 31 Position; Connector Systems Samtec TSW-131-11-G-S-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 31 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 31 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 31 Position; Connector Systems Samtec - 85T8110 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 31 Position; Connector Systems Samtec
85T8110
Header, 2.54Mm, Though Hole, Right Angle, 31 Position; Connector Systems Samtec 85T8110
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 31 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 31 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T8110
Product Name Header, 2.54Mm, Though Hole, Right Angle, 31 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - N200B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details