Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-130-29-T-D

Description
CONN HDR .100" 60POS
Datasheet
Description
CONN HDR .100" 60POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-130-29-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-130-29-T-D
CONN HDR .100" 60POS

CONN HDR .100" 60POS

Supplier's Site
Header, 2.54 Mm, Through Hole, 60 Contacts; Connector Systems Samtec - 02R8038 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 60 Contacts; Connector Systems Samtec
02R8038
Header, 2.54 Mm, Through Hole, 60 Contacts; Connector Systems Samtec 02R8038
HEADER, 2.54 MM, THROUGH HOLE, 60 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 60 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-130-29-T-D 02R8038
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 60 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101Y04L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details