Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec TSW-130-20-T-S

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec - 02R7777 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec
02R7777
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec 02R7777
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-130-20-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-130-20-T-S
CONN HDR .100" 30POS

CONN HDR .100" 30POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 02R7777 TSW-130-20-T-S
Product Name Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano NSS Series Strip Connectors - Single Row Horizontal Thru-Hole - Type H2 -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details