The Header, 2.54mm, Through Hole Vertical, 60 Position (part number 02R7730) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a total of 60 contacts arranged in 2 rows, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating options. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating per pin ranging from 4.3 A to 6.3 A, depending on the mating connector type. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The header is RoHS compliant and lead-free solderable for specific versions, ensuring compatibility with modern manufacturing processes. Engineers should consider this header for applications requiring reliable and robust connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R7730 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |