The Samtec Header, part number 02R7694, features a 2.54 mm pitch and is designed for through-hole vertical mounting with 60 positions across 2 rows. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It supports a voltage rating of up to 550 VAC depending on the mating connector and has a current rating per pin ranging from 4.3 A to 6.3 A based on the specific mating configuration. The operating temperature range is -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and suitable for lead-free soldering in specific configurations.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R7694 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |