Samtec Inc. Header, 2.54 Mm, Through Hole, 90 Contacts; Connector Systems Samtec TSW-130-14-S-T

Description
HEADER, 2.54 MM, THROUGH HOLE, 90 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 90 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 90 Contacts; Connector Systems Samtec - 02R7584 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 90 Contacts; Connector Systems Samtec
02R7584
Header, 2.54 Mm, Through Hole, 90 Contacts; Connector Systems Samtec 02R7584
HEADER, 2.54 MM, THROUGH HOLE, 90 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 90 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R7584
Product Name Header, 2.54 Mm, Through Hole, 90 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details