The Header, 2.54mm, Through Hole Vertical, 60 Position (part number 02R7536) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 60 contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and constructed with a black glass-filled polyester insulator material. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. Current ratings per pin vary based on the mating connector type, with values ranging from 4.3 A to 6.3 A. This header is suitable for applications requiring reliable and robust connections in a compact form factor.
CONN HDR .100" 60POS
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSW-130-12-T-D | 02R7536 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |