The Samtec Header 02R7507 is a through-hole connector with a pitch spacing of 2.54 mm and 30 contacts arranged in a single row. It is designed to mate with various connector types including SSW, SSQ, SSM, and others. The header features a square post terminal design made from phosphor bronze, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering in specific configurations. The current rating per pin varies based on the mating connector, with values up to 6.3 A. This header is appropriate for applications requiring reliable board-to-board connections.
HEADER, 2.54 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R7507 |
| Product Name | Header, 2.54 Mm, Through Hole, 30 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |