The Samtec Header, part number 02R7400, features a 2.54 mm pitch and is designed for through-hole mounting in a right-angle configuration with 90 positions. It is part of the TSW series and is suitable for board-to-board applications. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable for specific versions. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This header is compatible with various connector types, making it versatile for different applications.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 90 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R7400 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 90 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |