The Header, 2.54mm, Through Hole Vertical, 58 Position (part number 02R7253) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 58 contacts, making it suitable for various connectivity needs. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating options. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is RoHS compliant and offers lead-free solderability for specific versions. The header is compatible with several connector types, enhancing its versatility in different applications.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 58 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R7253 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 58 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |