Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-129-14-S-S

Description
CONN HEADER VERT 29POS 2.54MM
Datasheet
Description
CONN HEADER VERT 29POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-129-14-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-129-14-S-S
CONN HEADER VERT 29POS 2.54MM

CONN HEADER VERT 29POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 29 Contacts; Connector Systems Samtec - 12P3048 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 29 Contacts; Connector Systems Samtec
12P3048
Header, 2.54 Mm, Through Hole, 29 Contacts; Connector Systems Samtec 12P3048
HEADER, 2.54 MM, THROUGH HOLE, 29 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 29 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-129-14-S-S 12P3048
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 29 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Off The Shelf - Type PreWired - A24000-002 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Headers, Receptacles, Female Sockets - 2243-PM108FRAOHB-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-4910-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers