Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 29 Position; Connector Systems Samtec TSW-129-12-G-S

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 29 Position; Connector Systems Samtec - 02R7229 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 29 Position; Connector Systems Samtec
02R7229
Header, 2.54Mm, Though Hole Vertical, 29 Position; Connector Systems Samtec 02R7229
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 29 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-129-12-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-129-12-G-S
CONN HDR .100" 29POS

CONN HDR .100" 29POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 02R7229 TSW-129-12-G-S
Product Name Header, 2.54Mm, Though Hole Vertical, 29 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79603-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
Rectangular Connector Housings - 2243-SK6-A95H03-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
50 Ohm TNC 90° Plug (Long) - 150409-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details