Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-129-08-T-S-LA-029

Description
CONN HDR .100" 29POS
Datasheet
Description
CONN HDR .100" 29POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-129-08-T-S-LA-029
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-129-08-T-S-LA-029
CONN HDR .100" 29POS

CONN HDR .100" 29POS

Supplier's Site
Header, 2.54 Mm, Through Hole, 29 Contacts; Connector Systems Samtec - 02R7212 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 29 Contacts; Connector Systems Samtec
02R7212
Header, 2.54 Mm, Through Hole, 29 Contacts; Connector Systems Samtec 02R7212
HEADER, 2.54 MM, THROUGH HOLE, 29 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 29 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-129-08-T-S-LA-029 02R7212
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 29 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data