Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-129-08-T-D

Description
CONN HEADER VERT 58POS 2.54MM
Datasheet
Description
CONN HEADER VERT 58POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-129-08-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-129-08-T-D
CONN HEADER VERT 58POS 2.54MM

CONN HEADER VERT 58POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 58 Position; Connector Systems Samtec - 12P3039 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 58 Position; Connector Systems Samtec
12P3039
Header, 2.54Mm, Though Hole Vertical, 58 Position; Connector Systems Samtec 12P3039
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 58 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 58 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-129-08-T-D 12P3039
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 58 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro PSM Series Strip Connectors - Dual Row Offset Vertical SMT - Type VV -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-104-402-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details