The Samtec Header, part number 12P3029, is a 2.54 mm pitch, through-hole, right-angle connector with 58 positions. It is designed for board-to-board applications and features a dual-row configuration. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, which is available with either gold or tin plating over nickel. The operating temperature range is -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is RoHS compliant and lead-free solderable for specific configurations. The header is compatible with various mating connectors, including SSW, SSQ, and BCS series.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 58 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12P3029 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 58 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |