Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 29 Position; Connector Systems Samtec TSW-129-07-F-S

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 29 Position; Connector Systems Samtec - 02R7198 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 29 Position; Connector Systems Samtec
02R7198
Header, 2.54Mm, Though Hole Vertical, 29 Position; Connector Systems Samtec 02R7198
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 29 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R7198
Product Name Header, 2.54Mm, Though Hole Vertical, 29 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers
PCB Connectors - NCA-FL2G-S-05 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details