The Header, 2.54 mm, Through Hole, 84 Contacts (part number 02R7105) from Samtec features a pitch spacing of 2.54 mm and is designed for board-to-board applications. It includes three rows with a total of 84 contacts, suitable for through-hole right angle termination. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and offers lead-free solderability for specific versions. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 2.54 MM, THROUGH HOLE, 84 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R7105 |
| Product Name | Header, 2.54 Mm, Through Hole, 84 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |