Samtec Inc. PCB Headers TSW-128-07-T-D

Description
Samtec TSW-128-07-T-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-128-07-T-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085706 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085706
PCB Headers 2085706
Samtec TSW-128-07-T-D Pin Header

Samtec TSW-128-07-T-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 56 Position; Connector Systems Samtec - 12P2971 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 56 Position; Connector Systems Samtec
12P2971
Header, 2.54Mm, Though Hole Vertical, 56 Position; Connector Systems Samtec 12P2971
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 56 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 56 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-128-07-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-128-07-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-128-07-T-D
CONN HEADER VERT 56POS 2.54MM

CONN HEADER VERT 56POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2085706 12P2971 TSW-128-07-T-D
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 56 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Ribbon Cable Connectors - 104313-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Coaxial Adapters - NAMKN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details