The Header, 2.54mm, Through Hole Vertical, 54 Position from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of 54 contacts, with a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with options for gold or tin plating over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and offers lead-free solderability for specific versions. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 54 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12P2952 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |