Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 81 Position; Connector Systems Samtec TSW-127-22-T-T-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 81 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:81Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 81 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:81Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 81 Position; Connector Systems Samtec - 84T1364 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 81 Position; Connector Systems Samtec
84T1364
Header, 2.54Mm, Though Hole, Right Angle, 81 Position; Connector Systems Samtec 84T1364
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 81 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:81Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 81 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:81Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-127-22-T-T-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-127-22-T-T-RA
CONN HDR .100" 81POS

CONN HDR .100" 81POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84T1364 TSW-127-22-T-T-RA
Product Name Header, 2.54Mm, Though Hole, Right Angle, 81 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MCX (F) R/A Connector for RG316 Cable - ET-MFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
XC7 DIN Sequence Connectors - XC7A-0142 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details