Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-127-18-L-D

Description
CONN HDR .100" 54POS
Datasheet
Description
CONN HDR .100" 54POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-127-18-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-127-18-L-D
CONN HDR .100" 54POS

CONN HDR .100" 54POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec - 02R6786 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec
02R6786
Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec 02R6786
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 54 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 54 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-127-18-L-D 02R6786
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
BNC (F) Bulkhead Solder Type Connector - ET-BFS-BH-ST-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
4 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-04-32A-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-2415-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers