Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec TSW-127-18-F-D-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 54 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 54 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec - 02R6780 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec
02R6780
Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec 02R6780
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 54 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 54 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R6780
Product Name Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief (fits Amphenol (RJF) ruggedized backshell) - 110361 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
PCB Connectors - NCPF-MB-M46 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details