Samtec Inc. Header, 2.54 Mm, Through Hole, 27 Contacts; Connector Systems Samtec TSW-127-10-S-S

Description
HEADER, 2.54 MM, THROUGH HOLE, 27 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 27 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 27 Contacts; Connector Systems Samtec - 02R6629 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 27 Contacts; Connector Systems Samtec
02R6629
Header, 2.54 Mm, Through Hole, 27 Contacts; Connector Systems Samtec 02R6629
HEADER, 2.54 MM, THROUGH HOLE, 27 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 27 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-127-10-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-127-10-S-S
CONN HDR .100" 27POS

CONN HDR .100" 27POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 02R6629 TSW-127-10-S-S
Product Name Header, 2.54 Mm, Through Hole, 27 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-02-308-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
Terminal Blocks - 39.1116 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details