The Header, 2.54mm, Through Hole, Right Angle, 27 Position (part number 02R6619) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 27 contacts and is RoHS compliant. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This component operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the mating type. The header is suitable for various applications and is compatible with multiple connector types, making it a versatile choice for engineers looking for reliable connectivity solutions.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 27 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R6619 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 27 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |