Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-127-07-S-S

Description
CONN HEADER VERT 27POS 2.54MM
Datasheet
Description
CONN HEADER VERT 27POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-127-07-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-127-07-S-S
CONN HEADER VERT 27POS 2.54MM

CONN HEADER VERT 27POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 27 Contacts; Connector Systems Samtec - 12P2915 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 27 Contacts; Connector Systems Samtec
12P2915
Header, 2.54 Mm, Through Hole, 27 Contacts; Connector Systems Samtec 12P2915
HEADER, 2.54 MM, THROUGH HOLE, 27 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 27 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-127-07-S-S 12P2915
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 27 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
6+3 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F1-00-000-03-327 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details