Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-126-15-L-D

Description
CONN HDR .100" 52POS
Datasheet
Description
CONN HDR .100" 52POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-126-15-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-126-15-L-D
CONN HDR .100" 52POS

CONN HDR .100" 52POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 52 Position; Connector Systems Samtec - 02R6382 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 52 Position; Connector Systems Samtec
02R6382
Header, 2.54Mm, Though Hole Vertical, 52 Position; Connector Systems Samtec 02R6382
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 52 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 52 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-126-15-L-D 02R6382
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 52 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
PCB Headers - 1320967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details