Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-126-14-T-T

Description
CONN HDR .100" 78POS
Description
CONN HDR .100" 78POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 40AC6318, features a 2.54 mm pitch and is designed for through-hole mounting with 78 contacts arranged in three rows. The connector is suitable for board-to-board applications and is compliant with RoHS standards. The terminals are constructed from phosphor bronze and are available with various plating options, including gold and tin finishes. The header has a minimum terminal pushout strength of 3 lbs and allows for a maximum height variation of 0.005 inches. This product is ideal for applications requiring reliable connectivity in compact spaces.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 40AC6318, features a 2.54 mm pitch and is designed for through-hole mounting with 78 contacts arranged in three rows. The connector is suitable for board-to-board applications and is compliant with RoHS standards. The terminals are constructed from phosphor bronze and are available with various plating options, including gold and tin finishes. The header has a minimum terminal pushout strength of 3 lbs and allows for a maximum height variation of 0.005 inches. This product is ideal for applications requiring reliable connectivity in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-126-14-T-T
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-126-14-T-T
CONN HDR .100" 78POS

CONN HDR .100" 78POS

Supplier's Site
Header, 2.54 Mm, Through Hole, 78 Contacts; Connector Systems Samtec - 40AC6318 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 78 Contacts; Connector Systems Samtec
40AC6318
Header, 2.54 Mm, Through Hole, 78 Contacts; Connector Systems Samtec 40AC6318
HEADER, 2.54 MM, THROUGH HOLE, 78 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:78Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 78 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:78Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-126-14-T-T 40AC6318
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 78 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products