Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-126-11-G-D

Description
CONN HDR .100" 52POS
Datasheet
Description
CONN HDR .100" 52POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-126-11-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-126-11-G-D
CONN HDR .100" 52POS

CONN HDR .100" 52POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 52 Position; Connector Systems Samtec - 02R6350 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 52 Position; Connector Systems Samtec
02R6350
Header, 2.54Mm, Though Hole Vertical, 52 Position; Connector Systems Samtec 02R6350
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 52 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 52 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-126-11-G-D 02R6350
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 52 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-065-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details