Samtec Inc. Power Connectors TSW-125-21-T-S

Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote
Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - TSW-125-21-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
TSW-125-21-T-S
Power Connectors TSW-125-21-T-S
Classic PCB Header Strips, 0.100 pitch

Classic PCB Header Strips, 0.100 pitch

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1034643-TSW-125-21-T-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1034643-TSW-125-21-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1034643-TSW-125-21-T-S
Win Source Part Number: 1034643-TSW-125-21-T -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TSW Number of Positions: 25 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 1.430" (36.32mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 1.220" (30.99mm) Alternative Parts (Cross-Reference): TSW-125-09-T-S-RA; TSW-125-15-T-S-LL; TSW-125-18-T-S; 22-28-4250; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TSW-125

Win Source Part Number: 1034643-TSW-125-21-T-S
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: TSW
Number of Positions: 25
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.110" (2.79mm)
Overall Contact Length: 1.430" (36.32mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 1.220" (30.99mm)
Alternative Parts (Cross-Reference): TSW-125-09-T-S-RA; TSW-125-15-T-S-LL; TSW-125-18-T-S; 22-28-4250;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TSW-125

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number TSW-125-21-T-S 1034643-TSW-125-21-T-S
Product Name Power Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Header, 14Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 69AH5282 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
IC Socket Adapters - 4017765 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details