Samtec Inc. Electronic Connector TSW-125-20-T-S

Description
CONN HDR .100" 25POS Product overview: TSW-125-20-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-125-20-T-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR .100" 25POS Product overview: TSW-125-20-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-125-20-T-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TSW-125-20-T-S
Electronic Connector 314-TSW-125-20-T-S
CONN HDR .100" 25POS Product overview: TSW-125-20-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-125-20-T-S can be used for catalog matching and distributor lookup.

CONN HDR .100" 25POS Product overview: TSW-125-20-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-125-20-T-S can be used for catalog matching and distributor lookup.

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 25 Position; Connector Systems Samtec - 02R5967 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 25 Position; Connector Systems Samtec
02R5967
Header, 2.54Mm, Though Hole Vertical, 25 Position; Connector Systems Samtec 02R5967
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 25 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-TSW-125-20-T-S 02R5967
Product Name Electronic Connector Header, 2.54Mm, Though Hole Vertical, 25 Position; Connector Systems Samtec
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 45080024 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details