Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec TSW-125-20-L-Q

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 50 Position (part number 02R5955) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with 50 contacts and is RoHS compliant. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze with options for gold or tin plating over nickel. The product supports a voltage rating of up to 550 VAC depending on the mating connector and has an operating temperature range of -55 °C to +125 °C with gold plating, or -55 °C to +105 °C with tin plating. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This header is suitable for various applications and is compatible with multiple connector types, making it a versatile choice for engineers.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 50 Position (part number 02R5955) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with 50 contacts and is RoHS compliant. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze with options for gold or tin plating over nickel. The product supports a voltage rating of up to 550 VAC depending on the mating connector and has an operating temperature range of -55 °C to +125 °C with gold plating, or -55 °C to +105 °C with tin plating. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This header is suitable for various applications and is compatible with multiple connector types, making it a versatile choice for engineers.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec - 02R5955 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec
02R5955
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec 02R5955
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R5955
Product Name Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
PCI Express - 10025026-10002PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers