The Samtec Header, part number 02R5849, features a 2.54 mm pitch and is designed for through-hole mounting in a right-angle configuration. It accommodates 50 positions across two rows, making it suitable for board-to-board applications. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, with options for gold or tin plating over nickel. It supports a voltage rating of up to 550 VAC when mated with compatible connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector type. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers lead-free solderability for specific configurations.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 50 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R5849 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |