Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-125-16-T-D-LL

Description
CONN HDR .100" 50POS
Datasheet
Description
CONN HDR .100" 50POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-125-16-T-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-125-16-T-D-LL
CONN HDR .100" 50POS

CONN HDR .100" 50POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec - 02R5846 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec
02R5846
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec 02R5846
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-125-16-T-D-LL 02R5846
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro PS1_PS2 Series Strip Connectors - Single Row Pre Wired - Type WD -  - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-402-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details