The Samtec Header, part number 02R5432, features a 2.54 mm pitch and is designed for through-hole vertical mounting with 50 positions. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. The product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This header is RoHS compliant and offers a current rating of up to 6.3 A per pin, depending on the mating connector used. It is suitable for applications requiring reliable board-to-board connections.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R5432 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |