The Header, 2.54mm, Through Hole Vertical, 50 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 50 contacts arranged in two rows, making it suitable for various electronic connections. The connector is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and offers lead-free solderable options. The current rating per pin varies based on the mating connector, with maximum ratings up to 6.3 A. This header is compatible with several mating connectors, including SSW, SSQ, and BCS types.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12P2771 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |